Cal-Chip Electronics Ceramic Capacitors GMC10CG6R0B50NTD

Description
CAP0603 COG 6PF .1PF 50V
Request a Quote Datasheet
Description
CAP0603 COG 6PF .1PF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG6R0B50NTDTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG6R0B50NTDTR-ND
Ceramic Capacitors 4713-GMC10CG6R0B50NTDTR-ND
CAP0603 COG 6PF .1PF 50V

CAP0603 COG 6PF .1PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG6R0B50NTDDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 6PF .1PF 50V

CAP0603 COG 6PF .1PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG6R0B50NTDCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG6R0B50NTDCT-ND
Ceramic Capacitors 4713-GMC10CG6R0B50NTDCT-ND
CAP0603 COG 6PF .1PF 50V

CAP0603 COG 6PF .1PF 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG6R0B50NTDTR-ND 4713-GMC10CG6R0B50NTDDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - P20R333K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details