Cal-Chip Electronics Ceramic Capacitors GMC10CG472F25NT

Description
CAP0603 COG 4700PF 1% 25V
Request a Quote Datasheet
Description
CAP0603 COG 4700PF 1% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG472F25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG472F25NTDKR-ND
Ceramic Capacitors 4713-GMC10CG472F25NTDKR-ND
CAP0603 COG 4700PF 1% 25V

CAP0603 COG 4700PF 1% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG472F25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG472F25NTTR-ND
Ceramic Capacitors 4713-GMC10CG472F25NTTR-ND
CAP0603 COG 4700PF 1% 25V

CAP0603 COG 4700PF 1% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG472F25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG472F25NTCT-ND
Ceramic Capacitors 4713-GMC10CG472F25NTCT-ND
CAP0603 COG 4700PF 1% 25V

CAP0603 COG 4700PF 1% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG472F25NTDKR-ND 4713-GMC10CG472F25NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details