Cal-Chip Electronics Ceramic Capacitors GMC10CG330K100NT

Description
CAP0603 COG 33PF 10% 100V
Request a Quote Datasheet
Description
CAP0603 COG 33PF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG330K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 33PF 10% 100V

CAP0603 COG 33PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG330K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG330K100NTCT-ND
Ceramic Capacitors 4713-GMC10CG330K100NTCT-ND
CAP0603 COG 33PF 10% 100V

CAP0603 COG 33PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG330K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG330K100NTTR-ND
Ceramic Capacitors 4713-GMC10CG330K100NTTR-ND
CAP0603 COG 33PF 10% 100V

CAP0603 COG 33PF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG330K100NTDKR-ND 4713-GMC10CG330K100NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C512T250CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701323 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details