Cal-Chip Electronics Ceramic Capacitors GMC10CG330G50NTD

Description
CAP0603 COG 33PF 2% 50V
Request a Quote Datasheet
Description
CAP0603 COG 33PF 2% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG330G50NTDCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG330G50NTDCT-ND
Ceramic Capacitors 4713-GMC10CG330G50NTDCT-ND
CAP0603 COG 33PF 2% 50V

CAP0603 COG 33PF 2% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG330G50NTDTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG330G50NTDTR-ND
Ceramic Capacitors 4713-GMC10CG330G50NTDTR-ND
CAP0603 COG 33PF 2% 50V

CAP0603 COG 33PF 2% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG330G50NTDDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 33PF 2% 50V

CAP0603 COG 33PF 2% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG330G50NTDCT-ND 4713-GMC10CG330G50NTDDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details