Cal-Chip Electronics 2.7PF 50V Capacitor GMC10CG2R7C50NT

Description
CAP CER 2.7PF 50V C0G/NP0 0603 Product overview: GMC10CG2R7C50NT from CAL-CHIP ELECTRONICS INC. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMC10CG2R7C50NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.7PF 50V C0G/NP0 0603 Product overview: GMC10CG2R7C50NT from CAL-CHIP ELECTRONICS INC. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMC10CG2R7C50NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7PF 50V Capacitor
60-GMC10CG2R7C50NT
2.7PF 50V Capacitor 60-GMC10CG2R7C50NT
CAP CER 2.7PF 50V C0G/NP0 0603 Product overview: GMC10CG2R7C50NT from CAL-CHIP ELECTRONICS INC. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMC10CG2R7C50NT can be used for catalog matching and distributor lookup.

CAP CER 2.7PF 50V C0G/NP0 0603 Product overview: GMC10CG2R7C50NT from CAL-CHIP ELECTRONICS INC. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMC10CG2R7C50NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 4713-GMC10CG2R7C50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG2R7C50NTDKR-ND
Ceramic Capacitors 4713-GMC10CG2R7C50NTDKR-ND
CAP0603 COG 2.7PF .25PF 50V

CAP0603 COG 2.7PF .25PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG2R7C50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG2R7C50NTTR-ND
Ceramic Capacitors 4713-GMC10CG2R7C50NTTR-ND
CAP0603 COG 2.7PF .25PF 50V

CAP0603 COG 2.7PF .25PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG2R7C50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG2R7C50NTCT-ND
Ceramic Capacitors 4713-GMC10CG2R7C50NTCT-ND
CAP0603 COG 2.7PF .25PF 50V

CAP0603 COG 2.7PF .25PF 50V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-GMC10CG2R7C50NT 4713-GMC10CG2R7C50NTDKR-ND 4713-GMC10CG2R7C50NTTR-ND
Product Name 2.7PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701315 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details