Cal-Chip Electronics Ceramic Capacitors GMC10CG2R5J50NT

Description
CAP0603 COG 2.5PF 5% 50V
Request a Quote Datasheet
Description
CAP0603 COG 2.5PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG2R5J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG2R5J50NTCT-ND
Ceramic Capacitors 4713-GMC10CG2R5J50NTCT-ND
CAP0603 COG 2.5PF 5% 50V

CAP0603 COG 2.5PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG2R5J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG2R5J50NTDKR-ND
Ceramic Capacitors 4713-GMC10CG2R5J50NTDKR-ND
CAP0603 COG 2.5PF 5% 50V

CAP0603 COG 2.5PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG2R5J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG2R5J50NTTR-ND
Ceramic Capacitors 4713-GMC10CG2R5J50NTTR-ND
CAP0603 COG 2.5PF 5% 50V

CAP0603 COG 2.5PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG2R5J50NTCT-ND 4713-GMC10CG2R5J50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011294 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details