Cal-Chip Electronics Ceramic Capacitors GMC10CG222F100NT

Description
CAP0603 COG 2200PF 1% 100V
Request a Quote Datasheet
Description
CAP0603 COG 2200PF 1% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG222F100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 2200PF 1% 100V

CAP0603 COG 2200PF 1% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG222F100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG222F100NTCT-ND
Ceramic Capacitors 4713-GMC10CG222F100NTCT-ND
CAP0603 COG 2200PF 1% 100V

CAP0603 COG 2200PF 1% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG222F100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG222F100NTTR-ND
Ceramic Capacitors 4713-GMC10CG222F100NTTR-ND
CAP0603 COG 2200PF 1% 100V

CAP0603 COG 2200PF 1% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG222F100NTDKR-ND 4713-GMC10CG222F100NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 337AVD6R3MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers