Cal-Chip Electronics Ceramic Capacitors GMC10CG221G200NT

Description
CAP0603 COG 220PF 2% 200V
Request a Quote Datasheet
Description
CAP0603 COG 220PF 2% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG221G200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 220PF 2% 200V

CAP0603 COG 220PF 2% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG221G200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG221G200NTCT-ND
Ceramic Capacitors 4713-GMC10CG221G200NTCT-ND
CAP0603 COG 220PF 2% 200V

CAP0603 COG 220PF 2% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG221G200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG221G200NTTR-ND
Ceramic Capacitors 4713-GMC10CG221G200NTTR-ND
CAP0603 COG 220PF 2% 200V

CAP0603 COG 220PF 2% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG221G200NTDKR-ND 4713-GMC10CG221G200NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C1206C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details