Cal-Chip Electronics Ceramic Capacitors GMC10CG1R8B100NT

Description
CAP0603 COG 1.8PF .1PF 100V
Request a Quote Datasheet
Description
CAP0603 COG 1.8PF .1PF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG1R8B100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG1R8B100NTCT-ND
Ceramic Capacitors 4713-GMC10CG1R8B100NTCT-ND
CAP0603 COG 1.8PF .1PF 100V

CAP0603 COG 1.8PF .1PF 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG1R8B100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 1.8PF .1PF 100V

CAP0603 COG 1.8PF .1PF 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG1R8B100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG1R8B100NTTR-ND
Ceramic Capacitors 4713-GMC10CG1R8B100NTTR-ND
CAP0603 COG 1.8PF .1PF 100V

CAP0603 COG 1.8PF .1PF 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG1R8B100NTCT-ND 4713-GMC10CG1R8B100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Paper Film Capacitors - 254LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701058 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details