Cal-Chip Electronics Ceramic Capacitors GMC10CG181J200NT

Description
CAP0603 COG 180PF 5% 200V
Request a Quote Datasheet
Description
CAP0603 COG 180PF 5% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG181J200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG181J200NTCT-ND
Ceramic Capacitors 4713-GMC10CG181J200NTCT-ND
CAP0603 COG 180PF 5% 200V

CAP0603 COG 180PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG181J200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 180PF 5% 200V

CAP0603 COG 180PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG181J200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG181J200NTTR-ND
Ceramic Capacitors 4713-GMC10CG181J200NTTR-ND
CAP0603 COG 180PF 5% 200V

CAP0603 COG 180PF 5% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG181J200NTCT-ND 4713-GMC10CG181J200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C242U200BB2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701021 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers