Cal-Chip Electronics Ceramic Capacitors GMC10CG181J100NT

Description
CAP0603 COG 180PF 5% 100V
Request a Quote Datasheet
Description
CAP0603 COG 180PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG181J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG181J100NTCT-ND
Ceramic Capacitors 4713-GMC10CG181J100NTCT-ND
CAP0603 COG 180PF 5% 100V

CAP0603 COG 180PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG181J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG181J100NTTR-ND
Ceramic Capacitors 4713-GMC10CG181J100NTTR-ND
CAP0603 COG 180PF 5% 100V

CAP0603 COG 180PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG181J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 180PF 5% 100V

CAP0603 COG 180PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG181J100NTCT-ND 4713-GMC10CG181J100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitors - Ceramic Capacitors - 1329740-C0603C103K5RAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers