Cal-Chip Electronics Ceramic Capacitors GMC10CG181G100NTD

Description
CAP0603 COG 180PF 2% 100V
Request a Quote Datasheet
Description
CAP0603 COG 180PF 2% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG181G100NTDCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 180PF 2% 100V

CAP0603 COG 180PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG181G100NTDDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 180PF 2% 100V

CAP0603 COG 180PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG181G100NTDTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 180PF 2% 100V

CAP0603 COG 180PF 2% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG181G100NTDCT-ND 4713-GMC10CG181G100NTDDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details