Cal-Chip Electronics Ceramic Capacitors GMC10CG180J100NT

Description
CAP0603 COG 18PF 5% 100V
Request a Quote Datasheet
Description
CAP0603 COG 18PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG180J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG180J100NTTR-ND
Ceramic Capacitors 4713-GMC10CG180J100NTTR-ND
CAP0603 COG 18PF 5% 100V

CAP0603 COG 18PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG180J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 18PF 5% 100V

CAP0603 COG 18PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG180J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG180J100NTCT-ND
Ceramic Capacitors 4713-GMC10CG180J100NTCT-ND
CAP0603 COG 18PF 5% 100V

CAP0603 COG 18PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG180J100NTTR-ND 4713-GMC10CG180J100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers