Cal-Chip Electronics Ceramic Capacitors GMC10CG161J100NT

Description
CAP0603 COG 160PF 5% 100V
Request a Quote Datasheet
Description
CAP0603 COG 160PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG161J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 160PF 5% 100V

CAP0603 COG 160PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG161J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG161J100NTCT-ND
Ceramic Capacitors 4713-GMC10CG161J100NTCT-ND
CAP0603 COG 160PF 5% 100V

CAP0603 COG 160PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG161J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG161J100NTTR-ND
Ceramic Capacitors 4713-GMC10CG161J100NTTR-ND
CAP0603 COG 160PF 5% 100V

CAP0603 COG 160PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG161J100NTDKR-ND 4713-GMC10CG161J100NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details