Cal-Chip Electronics Ceramic Capacitors GMC10CG122F100NT

Description
CAP0603 COG 1200PF 1% 100V
Request a Quote Datasheet
Description
CAP0603 COG 1200PF 1% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG122F100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG122F100NTCT-ND
Ceramic Capacitors 4713-GMC10CG122F100NTCT-ND
CAP0603 COG 1200PF 1% 100V

CAP0603 COG 1200PF 1% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG122F100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG122F100NTTR-ND
Ceramic Capacitors 4713-GMC10CG122F100NTTR-ND
CAP0603 COG 1200PF 1% 100V

CAP0603 COG 1200PF 1% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG122F100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 1200PF 1% 100V

CAP0603 COG 1200PF 1% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG122F100NTCT-ND 4713-GMC10CG122F100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details