Cal-Chip Electronics Ceramic Capacitors GMC10CG111J100NT

Description
CAP0603 COG 110PF 5% 100V
Request a Quote Datasheet
Description
CAP0603 COG 110PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG111J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG111J100NTTR-ND
Ceramic Capacitors 4713-GMC10CG111J100NTTR-ND
CAP0603 COG 110PF 5% 100V

CAP0603 COG 110PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG111J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 110PF 5% 100V

CAP0603 COG 110PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG111J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG111J100NTCT-ND
Ceramic Capacitors 4713-GMC10CG111J100NTCT-ND
CAP0603 COG 110PF 5% 100V

CAP0603 COG 110PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG111J100NTTR-ND 4713-GMC10CG111J100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - C0805C102K1RAC - 914149-C0805C102K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers