Cal-Chip Electronics
Ceramic Capacitors
GMC10CG110G50NT
Description
CAP0603 COG 11PF 2% 50V
Request a Quote
Email Supplier
Datasheet
Description
CAP0603 COG 11PF 2% 50V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
Capacitors |
|
Product Number
|
4713-GMC10CG110G50NTDKR-ND |
4713-GMC10CG110G50NTTR-ND |
|
Product Name
|
Ceramic Capacitors |
Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
General Purpose
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
-55 to 125 C (-67 to 257 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
Ceramic Composition
|
|
Capacitance Tolerance
|
2 (+/- %)
|
2 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.1000 microF
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Motors / Motor Starting; Power Supply
View Details
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 125 C (-67 to 257 F)
Electrostatic Capacitors
Ceramic Composition
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
1.50E-5 microF
View Details
6 suppliers