Cal-Chip Electronics Ceramic Capacitors GMC10CG101K50NT

Description
CAP0603 COG 100PF 10% 50V
Request a Quote Datasheet
Description
CAP0603 COG 100PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG101K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG101K50NTCT-ND
Ceramic Capacitors 4713-GMC10CG101K50NTCT-ND
CAP0603 COG 100PF 10% 50V

CAP0603 COG 100PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG101K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG101K50NTDKR-ND
Ceramic Capacitors 4713-GMC10CG101K50NTDKR-ND
CAP0603 COG 100PF 10% 50V

CAP0603 COG 100PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG101K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG101K50NTTR-ND
Ceramic Capacitors 4713-GMC10CG101K50NTTR-ND
CAP0603 COG 100PF 10% 50V

CAP0603 COG 100PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG101K50NTCT-ND 4713-GMC10CG101K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SVL050MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers