Cal-Chip Electronics Ceramic Capacitors GMC04Y5V104M25NT

Description
CAP0402 Y5V .1UF 20% 25V
Request a Quote Datasheet
Description
CAP0402 Y5V .1UF 20% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04Y5V104M25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04Y5V104M25NTTR-ND
Ceramic Capacitors 4713-GMC04Y5V104M25NTTR-ND
CAP0402 Y5V .1UF 20% 25V

CAP0402 Y5V .1UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04Y5V104M25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 Y5V .1UF 20% 25V

CAP0402 Y5V .1UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04Y5V104M25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04Y5V104M25NTCT-ND
Ceramic Capacitors 4713-GMC04Y5V104M25NTCT-ND
CAP0402 Y5V .1UF 20% 25V

CAP0402 Y5V .1UF 20% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04Y5V104M25NTTR-ND 4713-GMC04Y5V104M25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 157SVH025MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details