Cal-Chip Electronics Ceramic Capacitors GMC04Y5V103Z16NT

Description
CAP0402 Y5V .01UF Z-TOL 16V
Request a Quote Datasheet
Description
CAP0402 Y5V .01UF Z-TOL 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04Y5V103Z16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04Y5V103Z16NTTR-ND
Ceramic Capacitors 4713-GMC04Y5V103Z16NTTR-ND
CAP0402 Y5V .01UF Z-TOL 16V

CAP0402 Y5V .01UF Z-TOL 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04Y5V103Z16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04Y5V103Z16NTCT-ND
Ceramic Capacitors 4713-GMC04Y5V103Z16NTCT-ND
CAP0402 Y5V .01UF Z-TOL 16V

CAP0402 Y5V .01UF Z-TOL 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04Y5V103Z16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 Y5V .01UF Z-TOL 16V

CAP0402 Y5V .01UF Z-TOL 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04Y5V103Z16NTTR-ND 4713-GMC04Y5V103Z16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.01uF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186297 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details