Cal-Chip Electronics Ceramic Capacitors GMC04X7R822K16NT

Description
CAP0402 X7R 8200PF 10% 16V
Request a Quote Datasheet
Description
CAP0402 X7R 8200PF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R822K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R822K16NTCT-ND
Ceramic Capacitors 4713-GMC04X7R822K16NTCT-ND
CAP0402 X7R 8200PF 10% 16V

CAP0402 X7R 8200PF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R822K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R822K16NTTR-ND
Ceramic Capacitors 4713-GMC04X7R822K16NTTR-ND
CAP0402 X7R 8200PF 10% 16V

CAP0402 X7R 8200PF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R822K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 8200PF 10% 16V

CAP0402 X7R 8200PF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R822K16NTCT-ND 4713-GMC04X7R822K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer - 187XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers