Cal-Chip Electronics Ceramic Capacitors GMC04X7R683K10NT

Description
CAP0402 X7R .068UF 10% 10V
Request a Quote Datasheet
Description
CAP0402 X7R .068UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R683K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R .068UF 10% 10V

CAP0402 X7R .068UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R683K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R683K10NTTR-ND
Ceramic Capacitors 4713-GMC04X7R683K10NTTR-ND
CAP0402 X7R .068UF 10% 10V

CAP0402 X7R .068UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R683K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R683K10NTCT-ND
Ceramic Capacitors 4713-GMC04X7R683K10NTCT-ND
CAP0402 X7R .068UF 10% 10V

CAP0402 X7R .068UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R683K10NTDKR-ND 4713-GMC04X7R683K10NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M200H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details