Cal-Chip Electronics Ceramic Capacitors GMC04X7R682J25NT

Description
CAP0402 X7R 6800PF 5% 25V
Request a Quote Datasheet
Description
CAP0402 X7R 6800PF 5% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R682J25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R682J25NTTR-ND
Ceramic Capacitors 4713-GMC04X7R682J25NTTR-ND
CAP0402 X7R 6800PF 5% 25V

CAP0402 X7R 6800PF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R682J25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 6800PF 5% 25V

CAP0402 X7R 6800PF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R682J25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R682J25NTCT-ND
Ceramic Capacitors 4713-GMC04X7R682J25NTCT-ND
CAP0402 X7R 6800PF 5% 25V

CAP0402 X7R 6800PF 5% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R682J25NTTR-ND 4713-GMC04X7R682J25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details