Cal-Chip Electronics Ceramic Capacitors GMC04X7R473K25NT

Description
CAP0402 X7R .047UF 10% 25V
Request a Quote Datasheet
Description
CAP0402 X7R .047UF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R473K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R .047UF 10% 25V

CAP0402 X7R .047UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R473K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R473K25NTTR-ND
Ceramic Capacitors 4713-GMC04X7R473K25NTTR-ND
CAP0402 X7R .047UF 10% 25V

CAP0402 X7R .047UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R473K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R473K25NTCT-ND
Ceramic Capacitors 4713-GMC04X7R473K25NTCT-ND
CAP0402 X7R .047UF 10% 25V

CAP0402 X7R .047UF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R473K25NTDKR-ND 4713-GMC04X7R473K25NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - M39014/021357 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers