Cal-Chip Electronics Ceramic Capacitors GMC04X7R472K16NT

Description
CAP0402 X7R 4700PF 10% 16V
Request a Quote Datasheet
Description
CAP0402 X7R 4700PF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R472K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R472K16NTCT-ND
Ceramic Capacitors 4713-GMC04X7R472K16NTCT-ND
CAP0402 X7R 4700PF 10% 16V

CAP0402 X7R 4700PF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R472K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 4700PF 10% 16V

CAP0402 X7R 4700PF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R472K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R472K16NTTR-ND
Ceramic Capacitors 4713-GMC04X7R472K16NTTR-ND
CAP0402 X7R 4700PF 10% 16V

CAP0402 X7R 4700PF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R472K16NTCT-ND 4713-GMC04X7R472K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers