Cal-Chip Electronics Ceramic Capacitors GMC04X7R471K10NT

Description
CAP0402 X7R 470PF 10% 10V
Request a Quote Datasheet
Description
CAP0402 X7R 470PF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R471K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 470PF 10% 10V

CAP0402 X7R 470PF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R471K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R471K10NTTR-ND
Ceramic Capacitors 4713-GMC04X7R471K10NTTR-ND
CAP0402 X7R 470PF 10% 10V

CAP0402 X7R 470PF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R471K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R471K10NTCT-ND
Ceramic Capacitors 4713-GMC04X7R471K10NTCT-ND
CAP0402 X7R 470PF 10% 10V

CAP0402 X7R 470PF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R471K10NTDKR-ND 4713-GMC04X7R471K10NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details