Cal-Chip Electronics Ceramic Capacitors GMC04X7R391K100NT

Description
CAP0402 X7R 390PF 10% 100V
Request a Quote Datasheet
Description
CAP0402 X7R 390PF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R391K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 390PF 10% 100V

CAP0402 X7R 390PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R391K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 390PF 10% 100V

CAP0402 X7R 390PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R391K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 390PF 10% 100V

CAP0402 X7R 390PF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R391K100NTCT-ND 4713-GMC04X7R391K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details