Cal-Chip Electronics Ceramic Capacitors GMC04X7R272K50NT

Description
CAP0402 X7R 2700PF 10% 50V
Request a Quote Datasheet
Description
CAP0402 X7R 2700PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R272K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 2700PF 10% 50V

CAP0402 X7R 2700PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R272K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R272K50NTCT-ND
Ceramic Capacitors 4713-GMC04X7R272K50NTCT-ND
CAP0402 X7R 2700PF 10% 50V

CAP0402 X7R 2700PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R272K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R272K50NTTR-ND
Ceramic Capacitors 4713-GMC04X7R272K50NTTR-ND
CAP0402 X7R 2700PF 10% 50V

CAP0402 X7R 2700PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R272K50NTDKR-ND 4713-GMC04X7R272K50NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - CK05BX271K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details