Cal-Chip Electronics Ceramic Capacitors GMC04X7R272K25NT

Description
CAP0402 X7R 2700PF 10% 25V
Request a Quote Datasheet
Description
CAP0402 X7R 2700PF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R272K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R272K25NTCT-ND
Ceramic Capacitors 4713-GMC04X7R272K25NTCT-ND
CAP0402 X7R 2700PF 10% 25V

CAP0402 X7R 2700PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R272K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 2700PF 10% 25V

CAP0402 X7R 2700PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R272K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R272K25NTTR-ND
Ceramic Capacitors 4713-GMC04X7R272K25NTTR-ND
CAP0402 X7R 2700PF 10% 25V

CAP0402 X7R 2700PF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R272K25NTCT-ND 4713-GMC04X7R272K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details