Cal-Chip Electronics Ceramic Capacitors GMC04X7R272K100NT

Description
CAP0402 X7R 2700PF 10% 100V
Request a Quote Datasheet
Description
CAP0402 X7R 2700PF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R272K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 2700PF 10% 100V

CAP0402 X7R 2700PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R272K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 2700PF 10% 100V

CAP0402 X7R 2700PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R272K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 2700PF 10% 100V

CAP0402 X7R 2700PF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R272K100NTTR-ND 4713-GMC04X7R272K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers