Cal-Chip Electronics Ceramic Capacitors GMC04X7R271J50NT

Description
CAP0402 X7R 270PF 5% 50V
Request a Quote Datasheet
Description
CAP0402 X7R 270PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R271J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 270PF 5% 50V

CAP0402 X7R 270PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R271J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R271J50NTCT-ND
Ceramic Capacitors 4713-GMC04X7R271J50NTCT-ND
CAP0402 X7R 270PF 5% 50V

CAP0402 X7R 270PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R271J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R271J50NTTR-ND
Ceramic Capacitors 4713-GMC04X7R271J50NTTR-ND
CAP0402 X7R 270PF 5% 50V

CAP0402 X7R 270PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R271J50NTDKR-ND 4713-GMC04X7R271J50NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15U103M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details