Cal-Chip Electronics Ceramic Capacitors GMC04X7R271J25NT

Description
CAP0402 X7R 270PF 5% 25V
Request a Quote Datasheet
Description
CAP0402 X7R 270PF 5% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R271J25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 270PF 5% 25V

CAP0402 X7R 270PF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R271J25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R271J25NTCT-ND
Ceramic Capacitors 4713-GMC04X7R271J25NTCT-ND
CAP0402 X7R 270PF 5% 25V

CAP0402 X7R 270PF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R271J25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R271J25NTTR-ND
Ceramic Capacitors 4713-GMC04X7R271J25NTTR-ND
CAP0402 X7R 270PF 5% 25V

CAP0402 X7R 270PF 5% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R271J25NTDKR-ND 4713-GMC04X7R271J25NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL6R3MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details