Cal-Chip Electronics Ceramic Capacitors GMC04X7R224M10NT

Description
CAP0402 X7R .22UF 20% 10V
Request a Quote Datasheet
Description
CAP0402 X7R .22UF 20% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R224M10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R224M10NTTR-ND
Ceramic Capacitors 4713-GMC04X7R224M10NTTR-ND
CAP0402 X7R .22UF 20% 10V

CAP0402 X7R .22UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R224M10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R .22UF 20% 10V

CAP0402 X7R .22UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R224M10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R224M10NTCT-ND
Ceramic Capacitors 4713-GMC04X7R224M10NTCT-ND
CAP0402 X7R .22UF 20% 10V

CAP0402 X7R .22UF 20% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R224M10NTTR-ND 4713-GMC04X7R224M10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details