Cal-Chip Electronics Ceramic Capacitors GMC04X7R224K10NT

Description
CAP0402 X7R .22UF 10% 10V
Request a Quote Datasheet
Description
CAP0402 X7R .22UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R224K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R .22UF 10% 10V

CAP0402 X7R .22UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R224K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R224K10NTCT-ND
Ceramic Capacitors 4713-GMC04X7R224K10NTCT-ND
CAP0402 X7R .22UF 10% 10V

CAP0402 X7R .22UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R224K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R224K10NTTR-ND
Ceramic Capacitors 4713-GMC04X7R224K10NTTR-ND
CAP0402 X7R .22UF 10% 10V

CAP0402 X7R .22UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R224K10NTDKR-ND 4713-GMC04X7R224K10NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337XMPL002MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details