Cal-Chip Electronics Ceramic Capacitors GMC04X7R223J25NT

Description
CAP0402 X7R .022UF 5% 25V
Request a Quote Datasheet
Description
CAP0402 X7R .022UF 5% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R223J25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R223J25NTTR-ND
Ceramic Capacitors 4713-GMC04X7R223J25NTTR-ND
CAP0402 X7R .022UF 5% 25V

CAP0402 X7R .022UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R223J25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R .022UF 5% 25V

CAP0402 X7R .022UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R223J25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R223J25NTCT-ND
Ceramic Capacitors 4713-GMC04X7R223J25NTCT-ND
CAP0402 X7R .022UF 5% 25V

CAP0402 X7R .022UF 5% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R223J25NTTR-ND 4713-GMC04X7R223J25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M035J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701116 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details