Cal-Chip Electronics Ceramic Capacitors GMC04X7R182K50NT

Description
CAP0402 X7R 1800PF 10% 50V
Request a Quote Datasheet
Description
CAP0402 X7R 1800PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R182K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R182K50NTCT-ND
Ceramic Capacitors 4713-GMC04X7R182K50NTCT-ND
CAP0402 X7R 1800PF 10% 50V

CAP0402 X7R 1800PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R182K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 1800PF 10% 50V

CAP0402 X7R 1800PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R182K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R182K50NTTR-ND
Ceramic Capacitors 4713-GMC04X7R182K50NTTR-ND
CAP0402 X7R 1800PF 10% 50V

CAP0402 X7R 1800PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R182K50NTCT-ND 4713-GMC04X7R182K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701287 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details