Cal-Chip Electronics Ceramic Capacitors GMC04X7R181K50NT

Description
CAP0402 X7R 180PF 10% 50V
Request a Quote Datasheet
Description
CAP0402 X7R 180PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R181K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 180PF 10% 50V

CAP0402 X7R 180PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R181K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R181K50NTTR-ND
Ceramic Capacitors 4713-GMC04X7R181K50NTTR-ND
CAP0402 X7R 180PF 10% 50V

CAP0402 X7R 180PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R181K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R181K50NTCT-ND
Ceramic Capacitors 4713-GMC04X7R181K50NTCT-ND
CAP0402 X7R 180PF 10% 50V

CAP0402 X7R 180PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R181K50NTDKR-ND 4713-GMC04X7R181K50NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details