Cal-Chip Electronics Ceramic Capacitors GMC04X7R153K16NT

Description
CAP0402 X7R .015UF 10% 16V
Request a Quote Datasheet
Description
CAP0402 X7R .015UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R153K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R .015UF 10% 16V

CAP0402 X7R .015UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R153K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R153K16NTCT-ND
Ceramic Capacitors 4713-GMC04X7R153K16NTCT-ND
CAP0402 X7R .015UF 10% 16V

CAP0402 X7R .015UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R153K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R153K16NTTR-ND
Ceramic Capacitors 4713-GMC04X7R153K16NTTR-ND
CAP0402 X7R .015UF 10% 16V

CAP0402 X7R .015UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R153K16NTDKR-ND 4713-GMC04X7R153K16NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 107AVD025MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details