Cal-Chip Electronics Ceramic Capacitors GMC04X7R123J25NT

Description
CAP0402 X7R .012UF 5% 25V
Request a Quote Datasheet
Description
CAP0402 X7R .012UF 5% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R123J25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R123J25NTTR-ND
Ceramic Capacitors 4713-GMC04X7R123J25NTTR-ND
CAP0402 X7R .012UF 5% 25V

CAP0402 X7R .012UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R123J25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R123J25NTCT-ND
Ceramic Capacitors 4713-GMC04X7R123J25NTCT-ND
CAP0402 X7R .012UF 5% 25V

CAP0402 X7R .012UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R123J25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R .012UF 5% 25V

CAP0402 X7R .012UF 5% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R123J25NTTR-ND 4713-GMC04X7R123J25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C502U063AA0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701099 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details