Cal-Chip Electronics Ceramic Capacitors GMC04X7R105K10NT

Description
CAP0402 X7R 1UF 10% 10V
Request a Quote Datasheet
Description
CAP0402 X7R 1UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R105K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 1UF 10% 10V

CAP0402 X7R 1UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R105K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R105K10NTCT-ND
Ceramic Capacitors 4713-GMC04X7R105K10NTCT-ND
CAP0402 X7R 1UF 10% 10V

CAP0402 X7R 1UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R105K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R105K10NTTR-ND
Ceramic Capacitors 4713-GMC04X7R105K10NTTR-ND
CAP0402 X7R 1UF 10% 10V

CAP0402 X7R 1UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R105K10NTDKR-ND 4713-GMC04X7R105K10NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Film Paper Film Capacitors - 205K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details