Cal-Chip Electronics Ceramic Capacitors GMC04X7R103M50NT

Description
CAP0402 X7R .01UF 20% 50V
Request a Quote Datasheet
Description
CAP0402 X7R .01UF 20% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R103M50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R103M50NTCT-ND
Ceramic Capacitors 4713-GMC04X7R103M50NTCT-ND
CAP0402 X7R .01UF 20% 50V

CAP0402 X7R .01UF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R103M50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R .01UF 20% 50V

CAP0402 X7R .01UF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R103M50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R103M50NTTR-ND
Ceramic Capacitors 4713-GMC04X7R103M50NTTR-ND
CAP0402 X7R .01UF 20% 50V

CAP0402 X7R .01UF 20% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R103M50NTCT-ND 4713-GMC04X7R103M50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers