Cal-Chip Electronics Ceramic Capacitors GMC04X7R103K50NT

Description
CAP0402 X7R .01UF 10% 50V
Request a Quote Datasheet
Description
CAP0402 X7R .01UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R103K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R .01UF 10% 50V

CAP0402 X7R .01UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R103K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R103K50NTCT-ND
Ceramic Capacitors 4713-GMC04X7R103K50NTCT-ND
CAP0402 X7R .01UF 10% 50V

CAP0402 X7R .01UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R103K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R103K50NTTR-ND
Ceramic Capacitors 4713-GMC04X7R103K50NTTR-ND
CAP0402 X7R .01UF 10% 50V

CAP0402 X7R .01UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - GMC04X7R103K50NT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMC04X7R103K50NT
Ceramic Capacitors GMC04X7R103K50NT
CAP CER 10000PF 50V X7R 0402

CAP CER 10000PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4713-GMC04X7R103K50NTDKR-ND 4713-GMC04X7R103K50NTCT-ND GMC04X7R103K50NT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - C11AH1R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers