Cal-Chip Electronics Ceramic Capacitors GMC04X7R103K16NT

Description
CAP0402 X7R .01UF 10% 16V
Request a Quote Datasheet
Description
CAP0402 X7R .01UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R103K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R .01UF 10% 16V

CAP0402 X7R .01UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R103K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R103K16NTTR-ND
Ceramic Capacitors 4713-GMC04X7R103K16NTTR-ND
CAP0402 X7R .01UF 10% 16V

CAP0402 X7R .01UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R103K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R103K16NTCT-ND
Ceramic Capacitors 4713-GMC04X7R103K16NTCT-ND
CAP0402 X7R .01UF 10% 16V

CAP0402 X7R .01UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - GMC04X7R103K16NT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMC04X7R103K16NT
Ceramic Capacitors GMC04X7R103K16NT
CAP CER 10000PF 16V X7R 0402

CAP CER 10000PF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4713-GMC04X7R103K16NTDKR-ND 4713-GMC04X7R103K16NTTR-ND GMC04X7R103K16NT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details