Cal-Chip Electronics Ceramic Capacitors GMC04X7R103K100NT

Description
CAP0402 X7R .01UF 10% 100V
Request a Quote Datasheet
Description
CAP0402 X7R .01UF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R103K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R .01UF 10% 100V

CAP0402 X7R .01UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R103K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R .01UF 10% 100V

CAP0402 X7R .01UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R103K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R .01UF 10% 100V

CAP0402 X7R .01UF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R103K100NTTR-ND 4713-GMC04X7R103K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitor, Ceramic;100pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19I - 70186285 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers