Cal-Chip Electronics Ceramic Capacitors GMC04X7R102K16NT

Description
CAP0402 X7R 1000PF 10% 16V
Request a Quote Datasheet
Description
CAP0402 X7R 1000PF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R102K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 1000PF 10% 16V

CAP0402 X7R 1000PF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R102K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R102K16NTTR-ND
Ceramic Capacitors 4713-GMC04X7R102K16NTTR-ND
CAP0402 X7R 1000PF 10% 16V

CAP0402 X7R 1000PF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R102K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R102K16NTCT-ND
Ceramic Capacitors 4713-GMC04X7R102K16NTCT-ND
CAP0402 X7R 1000PF 10% 16V

CAP0402 X7R 1000PF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R102K16NTDKR-ND 4713-GMC04X7R102K16NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 338-4109-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers