Cal-Chip Electronics Ceramic Capacitors GMC04X7R102K100NT

Description
CAP0402 X7R 1000PF 10% 100V
Request a Quote Datasheet
Description
CAP0402 X7R 1000PF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R102K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 1000PF 10% 100V

CAP0402 X7R 1000PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R102K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 1000PF 10% 100V

CAP0402 X7R 1000PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R102K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 1000PF 10% 100V

CAP0402 X7R 1000PF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R102K100NTDKR-ND 4713-GMC04X7R102K100NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details