Cal-Chip Electronics Ceramic Capacitors GMC04X6S225M16NT

Description
CAP0402 X6S 2.2UF 20% 16V
Request a Quote Datasheet
Description
CAP0402 X6S 2.2UF 20% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X6S225M16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X6S225M16NTTR-ND
Ceramic Capacitors 4713-GMC04X6S225M16NTTR-ND
CAP0402 X6S 2.2UF 20% 16V

CAP0402 X6S 2.2UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X6S225M16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X6S225M16NTCT-ND
Ceramic Capacitors 4713-GMC04X6S225M16NTCT-ND
CAP0402 X6S 2.2UF 20% 16V

CAP0402 X6S 2.2UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X6S225M16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X6S 2.2UF 20% 16V

CAP0402 X6S 2.2UF 20% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X6S225M16NTTR-ND 4713-GMC04X6S225M16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer Capacitor - 227XMPL004MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers