Cal-Chip Electronics Ceramic Capacitors GMC04X6S225K10NT

Description
CAP0402 X6S 2.2UF 10% 10V
Request a Quote Datasheet
Description
CAP0402 X6S 2.2UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X6S225K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X6S225K10NTCT-ND
Ceramic Capacitors 4713-GMC04X6S225K10NTCT-ND
CAP0402 X6S 2.2UF 10% 10V

CAP0402 X6S 2.2UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X6S225K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X6S 2.2UF 10% 10V

CAP0402 X6S 2.2UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X6S225K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X6S225K10NTTR-ND
Ceramic Capacitors 4713-GMC04X6S225K10NTTR-ND
CAP0402 X6S 2.2UF 10% 10V

CAP0402 X6S 2.2UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X6S225K10NTCT-ND 4713-GMC04X6S225K10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers