Cal-Chip Electronics Ceramic Capacitors GMC04X5R475M10NT

Description
CAP0402 X5R 4.7UF 20% 10V
Request a Quote Datasheet
Description
CAP0402 X5R 4.7UF 20% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R475M10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R 4.7UF 20% 10V

CAP0402 X5R 4.7UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R475M10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R475M10NTTR-ND
Ceramic Capacitors 4713-GMC04X5R475M10NTTR-ND
CAP0402 X5R 4.7UF 20% 10V

CAP0402 X5R 4.7UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R475M10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R475M10NTCT-ND
Ceramic Capacitors 4713-GMC04X5R475M10NTCT-ND
CAP0402 X5R 4.7UF 20% 10V

CAP0402 X5R 4.7UF 20% 10V

Buy Now Datasheet
Singapore, Singapore
4.7UF 10V Capacitor
60-GMC04X5R475M10NT
4.7UF 10V Capacitor 60-GMC04X5R475M10NT
CAP CER 4.7UF 10V X5R 0402 Product overview: GMC04X5R475M10NT from CAL-CHIP ELECTRONICS INC. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMC04X5R475M10NT can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 10V X5R 0402 Product overview: GMC04X5R475M10NT from CAL-CHIP ELECTRONICS INC. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMC04X5R475M10NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GMC04X5R475M10NT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
GMC04X5R475M10NT
Capacitors - Ceramic Capacitors GMC04X5R475M10NT
CAP0402 X5R 4.7UF 20% 10V

CAP0402 X5R 4.7UF 20% 10V

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4713-GMC04X5R475M10NTDKR-ND 4713-GMC04X5R475M10NTTR-ND 60-GMC04X5R475M10NT GMC04X5R475M10NT
Product Name Ceramic Capacitors Ceramic Capacitors 4.7UF 10V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers