Cal-Chip Electronics Ceramic Capacitors GMC04X5R475K10NT

Description
CAP0402 X5R 4.7UF 10% 10V
Request a Quote Datasheet
Description
CAP0402 X5R 4.7UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R475K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R475K10NTCT-ND
Ceramic Capacitors 4713-GMC04X5R475K10NTCT-ND
CAP0402 X5R 4.7UF 10% 10V

CAP0402 X5R 4.7UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R475K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R475K10NTTR-ND
Ceramic Capacitors 4713-GMC04X5R475K10NTTR-ND
CAP0402 X5R 4.7UF 10% 10V

CAP0402 X5R 4.7UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R475K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R 4.7UF 10% 10V

CAP0402 X5R 4.7UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X5R475K10NTCT-ND 4713-GMC04X5R475K10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101323U040DC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701089 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details